EN
  • EN
  • DE

LT1012AIN8#PBF

Part No LT1012AIN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8DIP / Op Amp Single Low Noise Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.2 V/μs
Current - Input Bias 25pA
Voltage - Input Offset 8μV
Operating Supply Current 380μA
Dual Supply Voltage (±) 2.4 V ~ 40 V, ±1.2 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780122-LT1012AIN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1012A
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1012AIN8#PBF CAD Model

Description

The LT1012AIN8#PBF is a high-precision operational amplifier from Linear Technology, designed to offer outstanding accuracy and stability. This device is particularly suitable for applications that require exacting specifications in terms of input offset voltage, input bias current, and noise performance. With a design that emphasizes low noise and high input impedance, the LT1012AIN8#PBF is ideal for sensitive instrumentation, data acquisition systems, and process control applications.

Key Features

  • Ultra-Low Input Offset Voltage: The LT1012AIN8#PBF boasts an impressive input offset voltage of typically 10µV, making it highly accurate for precision applications.
  • Low Noise: With a low noise density of only 0.6µVP-P (0.1Hz to 10Hz), this operational amplifier ensures a clean and precise signal amplification, which is critical in high-fidelity audio applications and measurement equipment.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, preserving signal integrity and reducing error.
  • Stable with Capacitive Loads: The LT1012AIN8#PBF is designed to be stable with capacitive loads, which is essential for applications that involve A/D converters or sample-and-hold circuits.
  • Wide Supply Range: This operational amplifier can operate from a wide supply range of ±2.5V to ±18V, providing flexibility in various power supply configurations.
  • Low Power Consumption: With its low power requirements, the LT1012AIN8#PBF is suitable for battery-powered devices and energy-efficient systems.
  • Packaging: The device is available in an 8-lead PDIP package, ensuring compatibility with standard PCB layouts and easy integration into a wide range of electronic systems.

Applications

The LT1012AIN8#PBF is versatile and can be deployed in numerous critical applications where precision is paramount. Typical uses include:

  • Precision instrumentation
  • Data acquisition systems
  • Process controls
  • Medical equipment
  • Analog filters
  • Temperature measurement and control

In conclusion, the LT1012AIN8#PBF from Linear Technology is a top-tier operational amplifier that offers exceptional performance for the most demanding of applications. Its combination of ultra-low offset voltage, low noise, and high input impedance makes it a go-to choice for professionals seeking the utmost in precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3125 $76.6250
4+ $31.4356 $125.7424
6+ $30.4539 $182.7234
8+ $29.4710 $235.7680
11+ $28.4892 $313.3812
14+ $25.5417 $357.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess