EN
  • EN
  • DE

2SD08750SL

Part No 2SD08750SL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 0.5A MINI PWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 400mV @ 30mA, 300mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 185 @ 150mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MiniP3-F1
Win Source Part Number 1004511-2SD08750SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD08750SL CAD Model

Description

The 2SD08750SL is an NPN Bipolar Junction Transistor (BJT) manufactured by Panasonic. It is designed for switching and amplification applications, particularly in power circuits. The transistor features a high collector current capability and a low saturation voltage, making it suitable for use in DC-DC converters, motor control circuits, and power supplies. Its robust construction allows for reliable performance in industrial and automotive environments.

Applications:

  • DC-DC Converters: Used as a switching element to convert DC voltage levels efficiently.
  • Motor Control Circuits: Drives motors by switching current based on control signals.
  • Power Supplies: Provides switching functionality in power supply circuits for stable voltage output.
  • Relay Drivers: Drives relays by providing sufficient current to activate the relay coil.
  • General Purpose Switching: Suitable for various general-purpose switching applications requiring high current capability.

Features:

  • NPN Bipolar Junction Transistor (BJT): A standard and reliable transistor configuration for switching and amplification.
  • High Collector Current: Capable of handling high current loads in power circuits.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Collector-Emitter Voltage: Allows for use in higher voltage applications.
  • High Power Dissipation: Designed to handle substantial power dissipation within rated limits.

Benefits:

  • Improved Efficiency: Low saturation voltage reduces power loss and improves overall efficiency.
  • Reliable Switching: Designed for stable and consistent switching performance.
  • Versatile Usage: Suitable for a wide range of applications requiring high current and voltage capabilities.
  • Enhanced Circuit Performance: Contributes to better overall performance in power and switching circuits.
  • Durable Construction: Ensures long-term reliability in demanding operating conditions.

Additional Details:

The 2SD08750SL typically comes in a through-hole package for easy PCB mounting. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Heat sinking may be necessary to manage heat, especially at higher power levels. Designers should consult the datasheet for precise electrical characteristics, thermal considerations, and safe operating area (SOA) information.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess