EN
  • EN
  • DE

2SD2210-R

Part No 2SD2210-R
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description SILICON NPN EPITAXIAL PLANAR TYPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Panasonic
Win Source Part Number 158081-2SD2210-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SD2210R
Introduction Date October 09, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD2210-R CAD Model

Description

The 2SD2210-R emerges as a reliable choice for electronics that demand exceptional power control and circuit integration. This NPN Bipolar Junction Transistor is suited for applications where dynamic energy delivery and precision in electronic transitions are fundamental.

Applications

  • Electric Vehicle Systems
  • Home Automation Devices
  • Industrial Power Tools
  • Energy Management Systems
  • Embedded Systems

Features and Benefits

  • Superior Energy Efficiency: Ensures reduced power strain, significantly optimizing energy utilization within electronic setups.
  • High-Speed Switching: Facilitates quick changeovers, crucial for systems requiring fast responsiveness.
  • Thermal Endurance: Remains operational across varied temperatures, promoting stable performance in demanding environments.
  • Space-Conscious Design: Designed to fit seamlessly into compact spaces, supporting the trend of miniaturization in modern electronics.
  • Reliable Construction: Fabricated for durability, providing enduring service under strenuous conditions and long-term projects.

Additional Details

The 2SD2210-R, although missing specific manufacturer credentials, adheres to high international standards of quality and reliability, making it a dependable part of any project's success. It is especially beneficial for those pursuing improvements in efficiency and reliability in their electronic products.

For professionals aiming to integrate sophisticated and reliable components into their systems, the 2SD2210-R offers a compelling proposition. Its ability to consistently perform and adapt to various applications ensures its place as a fundamental component in the ever-evolving landscape of electronics.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess