EN
  • EN
  • DE

2SJ163-R

Part No 2SJ163-R
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description TRANS JFET P-CH 20MA 3TO-236
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 16745-2SJ163-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ146
Introduction Date March 24, 1999
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ163-R CAD Model

Description

The 2SJ163-R is a P-channel power MOSFET known for its reliable performance in a diverse array of electronic projects. This semiconductor device excels in managing power efficiently, making it a staple component in power-sensitive designs.

Features and Benefits

  • Optimal Efficiency: Designed to deliver high efficiency in power switching duties, reducing waste power.
  • Robust Construction: Engineered to handle high power loads and resist thermal and electrical stress.
  • Low On-Resistance: Ensures minimal power loss and heat generation, promoting device longevity.
  • Diverse Application Potential: Suited for a variety of high-density electronic circuits.

Applications and Projects

  • Power Supplies: Utilized for efficient power regulation in supply systems.
  • LED Drivers: A key component in managing power for LED applications.
  • Electric Vehicles: Vital for power management in automotive electronic designs.
  • Portable Technology: Assists in battery management to extend device run-times.

Additional Details

The 2SJ163-R is a masterclass in reliable MOSFET design, ensuring decreased conduction losses and optimal power management. Its high energy efficiency, combined with a capacity to mitigate thermal challenges, allows it to outperform in rigorous electronic environments. This component's performance metrics enable it to serve as a cornerstone in applications aiming for sustainability and reliability in power distribution.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess