EN
  • EN
  • DE

2SK3031

Part No 2SK3031
Manufacturer Panasonic
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel Power F-MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1127468-2SK3031
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3031 CAD Model

Description

The 2SK3031 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for RF (Radio Frequency) applications, manufactured by Panasonic. Its characteristics are optimized for high-frequency performance, making it suitable for RF amplification, switching, and mixing in radio communication and other high-frequency circuits. Its design focuses on minimizing losses and maximizing gain at higher frequencies.

Applications

  • RF Amplifiers (Low Noise Amplifiers (LNAs), Power Amplifiers)
  • RF Switches (Antenna switching, signal routing)
  • Mixers in RF Receivers and Transmitters
  • Oscillators
  • VHF/UHF applications

Features

  • Low noise figure for sensitive receiver applications
  • High gain for efficient amplification
  • Low input capacitance for better high-frequency response
  • High breakdown voltage for robust operation
  • Small surface-mount package for compact designs

Benefits

  • Improved receiver sensitivity in wireless communication devices
  • Efficient RF signal amplification
  • Reduced power consumption in high-frequency circuits
  • Simplified circuit design with integrated functionality
  • Enhanced performance of wireless communication systems

Additional Details

For detailed specifications like drain-source voltage, gate-source voltage, drain current, power dissipation, noise figure, gain, and S-parameters, consult the official Panasonic datasheet for the 2SK3031. Proper biasing and impedance matching are crucial for achieving optimal RF performance. This MOSFET is a key component in various wireless communication applications, enabling efficient and reliable signal amplification and switching at radio frequencies.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess