EN
  • EN
  • DE
  • IT

2SK996

Part No 2SK996
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon N-channel Power F-MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1127895-2SK996
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK996 CAD Model

Description

The 2SK996 is a field-effect transistor (FET) manufactured by Panasonic. It is designed for various analog and switching applications. Due to its robust construction and reliable performance, it is often used in audio amplifiers and power management circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers and power amplifiers to amplify audio signals.
  • Power Supplies: Functions as a switching element in DC-DC converters and voltage regulators.
  • Analog Switches: Controls signal flow in analog circuits.
  • Motor Control: Used in PWM circuits to regulate motor speed.
  • Lighting Control: Used to drive and control LED lighting systems.

Features

  • N-Channel MOSFET: Enhances current carrying capabilities and switching speed.
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • High Input Impedance: Simplifies interfacing with other circuits.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Drain Current: Supports high-power applications.

Benefits

  • Improved Audio Quality: Provides clean and accurate amplification in audio systems.
  • Increased Energy Efficiency: Minimizes power loss in switching applications.
  • Simplified Circuit Design: Reduces the number of components needed for specific functions.
  • Enhanced System Performance: Provides reliable operation in various electronic devices.
  • Reduced Heat Generation: Low on-resistance minimizes heat dissipation.

Additional Details

The 2SK996's key specifications include its drain-source voltage, gate-source voltage, drain current, and power dissipation. These parameters should be considered when selecting the transistor for a specific application. It is typically available in a through-hole package for easy mounting on circuit boards. Proper heat sinking may be necessary for high-power applications to prevent overheating and ensure reliable operation. Always refer to the official Panasonic datasheet for complete technical specifications and application guidelines to ensure optimal performance and longevity of the component.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess