EN
  • EN
  • DE

74LVC1G80GM

Part No 74LVC1G80GM
Manufacturer Panasonic
Catalog Hard To Find
Description Single D-type flip-flop; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1132846-74LVC1G80GM
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G80GM CAD Model

Description

The 74LVC1G80GM is a single D-type flip-flop with set and reset; positive edge trigger from Panasonic. It's part of the LVC (Low Voltage CMOS) family, known for its low power consumption and high-speed operation. This device is commonly used for data storage, synchronization, and control logic in digital systems.

Applications

  • Data storage
  • Synchronization circuits
  • Shift registers
  • Control logic
  • Memory systems

Features

  • Single D-type flip-flop
  • Positive edge trigger
  • Set and Reset inputs
  • Low power consumption
  • High-speed operation
  • Wide operating voltage range

Benefits

  • Efficient data storage due to the flip-flop's ability to hold a single bit of data.
  • Precise timing control through positive edge triggering.
  • Flexible operation with asynchronous Set and Reset inputs.
  • Reduced power requirements, making it suitable for battery-powered devices.
  • Fast switching speeds, enabling high-performance digital systems.
  • Compatibility with various digital logic levels due to its wide operating voltage range.

Additional Details

The 74LVC1G80GM is typically available in a small surface-mount package, allowing for efficient board space utilization. The device's propagation delay, setup time, and hold time are important parameters to consider when designing circuits to ensure proper timing and data integrity. The LVC family operates at lower voltages, typically 1.65V to 5.5V, making it compatible with modern microcontrollers and processors. The device's static and dynamic power consumption should be evaluated for power-sensitive applications. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application guidelines. The Set and Reset inputs are asynchronous, meaning they override the clock input and immediately set or reset the flip-flop's output. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

Samsung
Lowest to $6.5223
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Xilinx Inc.
Lowest to $3.2617
Micrel
Lowest to $9.8522
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3144 $59.1480
110+ $1.0788 $118.6680
170+ $1.0453 $177.7010
230+ $1.0118 $232.7140
300+ $0.9771 $293.1300
400+ $0.8766 $350.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess