EN
  • EN
  • DE

AGN200A12Z

Part No AGN200A12Z
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (0 - A)
Description Signal Relay 12VDC 1A DPDT(10.6x7.4x10)mm SMD / ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Operating Temp Range -40C to 85C
Pick-up Voltage (Max) 9VDC
Pin Count 8
Contact Form 2 Form C
Dropout Volt (Min) 1.2VDC
Rad Hardened No
Contact Arrangement DPDT
Termination Style Gull Wing
Mounting Style SMD/SMT
Packaging Tape and Reel
Type Ultra Small Slim Pol
Seal Sealed
Contact Material Silver Palladium
Voltage Rating (VAC) 125(V)
Voltage Rating (VDC) 110(V)
Coil Resistance 1028(ohm)
Product Length (mm) 10.6(mm)
Product Depth (mm) 7.4(mm)
Product Height (mm) 10(mm)
Coil Voltage DC 12V
Coil Current 11.7(mA)
Contact Current Rating 1(A)
Relay Construction Non-Latching
Operate Time 4(ms)
Coil Suppression Diode No
LED Indicator No
Push To Test Button No
Maximum Power Rating 30W/37.5VA
Dropout Volt 1.2VDC
Win Source Part Number 083726-AGN200A12Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 500
Family Name AGN
Introduction Date December 01, 2003
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AGN200A12Z CAD Model

Description

AGN200A12Z Relay Module

The AGN200A12Z relay module is designed for enhanced operational efficiency in complex electronic setups, offering maximum reliability in a small, compact form.

  • Applications:
    • Power Supply Units
    • Medical Equipment
    • Instrumentation
  • Features and Benefits:
    • Enhanced durability for demanding environments
    • Energy-efficient design
    • Compact size for easy installation
  • Additional Details:
    • Nominal coil voltage: 12V
    • Contact arrangements: 1 Form A

You May Also Be Interested in

TDK Corporation
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 1KV 0.5A 100ns 2-Pin DO-41SS / SUPER FAST RECOVERY (SWITCHING TYPE POWER SUPPLY APPLICATIONS)
Lowest to $0.1178
CISCO
Lowest to $62.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3577 $54.3080
80+ $1.2718 $101.7440
125+ $1.2288 $153.6000
175+ $1.1429 $200.0075
230+ $1.1000 $253.0000
285+ $1.0570 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,414 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess