EN
  • EN
  • DE

AMS104Y

Part No AMS104Y
Manufacturer Panasonic
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Light to Current Ambient Light Sensor Analog(Current) 4-Pin SMD T/R / SENSOR LIGHT NAPICA 5V SMT 4SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Ambient
Wavelength 580nm
Proximity Detection No
Output Type Current
Supply Voltage - Operating 1.5 V to 6 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 009690-AMS104Y
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AMS104Y
Introduction Date June 27, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AMS104Y CAD Model

Description

Product Description

The AMS104Y is a highly efficient component designed for lighting systems, particularly focusing on energy efficiency and longevity, ideal for both residential and commercial settings.

Features and Benefits

  • Excellent luminosity with low power usage
  • Extended lifespan thanks to industrial-grade materials
  • Easy integration into existing lighting systems

Applications

  • Smart lighting solutions
  • Commercial building lighting
  • Energy-efficient home lighting

Additional Details

Combining advanced technology with practical usability, the AMS104Y component is an excellent choice for systems aiming to maximize lighting efficiency and performance.

You May Also Be Interested in

Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Renesas Electronics America
OPTICAL SENSOR
Lowest to $1.0909
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess