EN
  • EN
  • DE

AN6628S

Part No AN6628S
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983789-AN6628S
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN6628S CAD Model

Description

The AN6628S is a motor driver IC manufactured by Panasonic. It is designed for controlling the speed and direction of small DC motors, particularly those used in applications like tape recorders, CD players, and other consumer electronic devices. The IC offers features that ensure stable and efficient motor operation, enhancing the performance of the equipment it is used in.

Applications:

  • Tape Recorders: Controlling the reel motor for precise tape movement.
  • CD Players: Driving the spindle motor to accurately spin the CD.
  • DVD Players: Used for spindle motor control in DVD playback mechanisms.
  • Small Appliances: Employed in small motor-driven appliances requiring precise speed control.

Features:

  • DC Motor Driver: Specifically designed for driving DC motors.
  • Speed Control: Allows for precise adjustment of motor speed.
  • Direction Control: Enables switching the direction of motor rotation.
  • Built-in Protection: Includes protection circuits against overcurrent and overheating.

Benefits:

  • Precise Motor Control: Delivers accurate and reliable motor speed and direction management.
  • Enhanced Reliability: Integrated protection circuits prevent damage to the IC and motor.
  • Simplified Design: Reduces the complexity of motor control circuits.
  • Improved Performance: Stable motor operation contributes to improved device functionality.

Additional Details:

The AN6628S typically requires a specific voltage supply, and its current output capability must match the requirements of the motor being driven. Detailed specifications such as voltage ratings, output current limits, and thermal characteristics are found in the official Panasonic datasheet. Proper heat sinking may be necessary to prevent overheating under high load conditions. The pinout configuration is critical for correct circuit implementation, and external components such as capacitors and resistors are often required for stable operation.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess