EN
  • EN
  • DE
  • IT

AN7149N

Part No AN7149N
Manufacturer Panasonic
Catalog Hard To Find
Description Dual 5.3W Audio Power Amplifier Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1144656-AN7149N
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN7149N CAD Model

Description

The AN7149N is an audio power amplifier IC manufactured by Panasonic. This integrated circuit is designed for use in a variety of audio applications, providing amplification for speakers in devices such as televisions, radios, and other consumer electronics. It offers features such as low distortion, high output power, and built-in protection circuits, making it a reliable solution for audio amplification needs.

Applications

  • Television Audio Systems: Used in TVs to amplify audio signals for speakers.
  • Radio Receivers: Provides audio amplification in AM/FM radios.
  • Portable Audio Players: Integrated into portable audio devices to power speakers.
  • PC Speakers: Used in computer speaker systems to amplify audio output.
  • Intercom Systems: Provides audio amplification for intercom communication.

Features

  • High Output Power: Delivers sufficient power to drive speakers effectively.
  • Low Distortion: Ensures clear and accurate audio reproduction.
  • Built-in Thermal Protection: Prevents overheating and protects the IC from damage.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Mute Function: Allows for quick and easy muting of the audio output.
  • Single Supply Operation: Simplified power supply requirements for easier integration.

Benefits

  • Excellent Audio Quality: Provides high-fidelity audio amplification for a better listening experience.
  • Reliable Performance: Protection features ensure stable and reliable operation.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Easy Integration: Single supply operation simplifies power supply design.
  • Cost-Effective Solution: Provides a balance of performance and cost efficiency.

Additional Details

The AN7149N operates typically in a bridge-tied load (BTL) configuration, which maximizes the output power delivered to the speaker. The IC includes a thermal shutdown circuit that automatically disables the amplifier if the temperature exceeds a safe limit. External components are usually needed for gain setting and feedback. Detailed specifications, including output power, distortion, voltage gain, and operating temperature range, can be found in the Panasonic datasheet.

This audio power amplifier provides a robust and dependable solution for a broad spectrum of audio amplification applications. Its high performance and protection features make it a favored option for consumer electronics manufacturers.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess