EN
  • EN
  • DE
  • IT

AN8060

Part No AN8060
Manufacturer Panasonic
Catalog Hard To Find
Description Low Drop Type Negative Output .4V Regulator with Reset Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1144731-AN8060
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN8060 CAD Model

Description

The AN8060 is an integrated circuit from Panasonic, designed as a switching regulator control IC. It is primarily used in power supply applications to efficiently convert voltage levels. This IC is commonly found in various electronic devices requiring stable and efficient power management, such as computer peripherals, industrial equipment, and consumer electronics.

Applications

  • Computer peripherals
  • Industrial equipment
  • Consumer electronics
  • DC-DC converters
  • Power supplies

Features

  • Switching regulator control
  • Pulse-width modulation (PWM) control
  • Overcurrent protection
  • Undervoltage lockout (UVLO)
  • Soft-start function

Benefits

  • Provides efficient voltage conversion
  • Ensures stable power supply operation
  • Protects against overcurrent and undervoltage conditions
  • Reduces inrush current during startup

The AN8060 integrates several key features necessary for efficient switching regulation. It employs pulse-width modulation (PWM) control to regulate the output voltage, adjusting the duty cycle of the switching signal to maintain a stable output. The inclusion of overcurrent protection safeguards the IC and the load from excessive current draw, preventing damage from short circuits or overload conditions. The undervoltage lockout (UVLO) feature ensures that the IC starts operating only when the input voltage reaches a safe level, preventing erratic behavior during startup.

The soft-start function helps to reduce inrush current during startup, gradually increasing the output voltage to prevent voltage spikes and stress on the components. This feature is particularly important in applications with large capacitive loads. The AN8060 typically requires external components such as MOSFETs, inductors, and capacitors to form a complete switching regulator circuit. These components are selected based on the specific application requirements, such as input and output voltage levels, output current, and switching frequency. Proper heat sinking is crucial to ensure the IC operates within its safe operating area, especially at higher power levels. Its robust protection features and efficient operation make it a reliable choice for power supply applications in a variety of electronic devices.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess