EN
  • EN
  • DE

APE3014H

Part No APE3014H
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Description THE SLIM POWER RELAY | RELAY GEN PURPOSE SPDT 6A 4.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Coil Voltage 4.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 6A
Switching Voltage 250VAC - Max
Coil Current 38.0mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 2.97 VDC
Must Release Voltage 0.225 VDC
Operate Time 8ms
Release Time 4ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 119 Ohms
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1146312-APE3014H
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APE3014H CAD Model

Description

The Panasonic Electric Works APE3014H is a SPDT (1 Form C) contact form general purpose relay. The device has a coil voltage of 4.5VDC and a coil resistance of 119 Ohms.

  • Contact Rating (Current): 6A
  • Switching Voltage: 250VAC - Max
  • Mounting Style: Through Hole
  • Termination Style: PC Pin
  • Maximum Operate Time: 8ms
  • Release Time: 4ms
  • Status: Obsolete
  • Manufacturer Pack Quantity: 20
  • Supply and Demand Status: Balanced

You May Also Be Interested in

HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,27.5x32.2mm
Lowest to $1.1642
HongFa
10A 24V Through Hole,28.5x10.1mm Power Relays RoHS
Lowest to $1.4553
Zhejiang HKE Relay Co.,Ltd.
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole
Lowest to $0.4075
TE Connectivity
Power Relays RoHS
Lowest to $4.3657
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x28mm
Lowest to $1.3098
SongLe
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.6x19.2mm
Lowest to $0.2474
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251
TE Connectivity
Power Relays RoHS
Lowest to $1.8918
Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess