EN
  • EN
  • DE

ARE10A4HZ

Part No ARE10A4HZ
Manufacturer Panasonic
Catalog High Frequency (RF) Relays
Description RELAY RF SPDT 500MA 4.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Product Status Obsolete
Coil Type Non Latching
Coil Current 44.4 mA
Coil Voltage 4.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 3.38 VDC
Must Release Voltage 0.45 VDC
Operate Time 10 ms
Release Time 5 ms
Mounting Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Gold Plating
Coil Power 200mW
Coil Resistance 101 Ohms
Base Product Number ARE10A
RoHS Status RoHS Compliant
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number ARE10A4HZ-ND,255-5312-6,-ARE10A4HZ-ND,255-5312-1,255-5312-2
Standard Package 400
Win Source Part Number 1323858-ARE10A4HZ
Ultra Librarian 3D Model Ultra Librarian ARE10A4HZ CAD Model

Description

The ARE10A4HZ is a high-frequency (RF) relay manufactured by Panasonic Electric Works.

  • Mounting Type: surface-mount
  • Termination Style: gull-wing
  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 4.5VDC
  • Coil Resistance: 101 Ohms
  • Contact Rating: 500 mA
  • Switching Voltage: 30VDC - Max
  • Product Status: obsolete
  • RoHS compliant: true

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 3V
Need more? Email Us
TE Connectivity
RELAY RF SPDT 2A 4.5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 250MA 5V
Lowest to $12.2239
Omron
RELAY RF DPDT 1A 6V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays IM RELAY 50mw 12V
Lowest to $10.0920
TE Connectivity
RELAY RF SPDT 2A 5V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays IM RELAY 50mW 3V
Lowest to $8.7302
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess