EN
  • EN
  • DE
  • IT

ARJ22A12

Part No ARJ22A12
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Description RELAY RF DPDT 300MA 12V  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Panasonic Electric Works
Series ARJ
Package Tube
Coil Type Latching, Dual Coil
Coil Current 12.5 mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 300 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 9 VDC
Operate Time 5 ms
Release Time 5 ms
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -30°C ~ 70°C
Contact Material Gold Plating
Coil Power 150mW
Coil Resistance 960 Ohms
Base Product Number ARJ22A
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Names 255-1578
Standard Package 50
Win Source Part Number 1031512-ARJ22A12
Ultra Librarian 3D Model Ultra Librarian ARJ22A12 CAD Model

Description

The ARJ series DPDT (2 Form C) high frequency (RF) relay is an excellent choice for applications that require high frequency switching.

  • Contact Rating: 300 mA
  • Switching Voltage: 30VDC
  • Operating Temperature: -30°C to 70°C
  • Coil Voltage: 12VDC
  • Coil Resistance: 960 ohms
  • Coil Type: Latching, Dual Coil
  • Coil Current: 12.5mA
  • Operate Time: 5ms
  • Release Time: 5ms
  • Package: Tube
  • Standard Package: 50 pieces
  • Alternate Parts (Cross-Reference): ARJ2212, ARA200A12, ARA220A12, G6K-2F-RF DC12, G6K-2F-RF-S DC12, and G6K-2F-RF-T DC12
  • Manufacturer: Panasonic Electric Works
  • Base Product Number: ARJ22A

You May Also Be Interested in

Panasonic
RELAY TELECOM DPDT 2A 3VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $3.6667
Kemet
RELAY GEN PURPOSE DPDT 1A 3VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Lowest to $5.8113
Omron
RELAY TELECOM DPDT 1A 5VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $2.6656
Panasonic
RELAY TELECOM DPDT 2A 24VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $1.4977
Kemet
RELAY GEN PURPOSE DPDT 1A 4.5VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Lowest to $23.6687
Panasonic
RELAY GEN PURPOSE DPDT 1A 5VDC / General Purpose Relay DPDT (2 Form C) Through Hole
Lowest to $22.4823
Panasonic
RELAY TELECOM DPDT 2A 9VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $3.0188
Panasonic
RELAY GEN PURPOSE SPDT 2A 5VDC / General Purpose Relay SPDT (1 Form C) Through Hole
Lowest to $8.7970
Panasonic
RELAY DP DT 7.5A INRUSH 2.4VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Lowest to $9.6352

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess