EN
  • EN
  • DE

AXE622124

Part No AXE622124
Manufacturer Panasonic
Catalog Rectangular Connectors
Description CONN HEADER .4MM 22 POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panasonic Electric Works
Packaging Reel - TR
Status Active
Connector Type Header, Outer Shroud Contacts
Number of Positions 22
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 0.8mm
Height Above Board 0.026" (0.65mm)
Win Source Part Number 1020936-AXE622124
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian AXE622124 CAD Model

Description

The AXE622124 is a rectangular connector manufactured by Panasonic. It's part of the AXE series, known for its robust construction and reliable performance in various signal and power transmission applications. These connectors are designed for board-to-board connections and are commonly used in electronic devices and industrial equipment.

Applications

  • Industrial Control Systems: Used for reliable connections in control panels and automation equipment.
  • Medical Devices: Employed in diagnostic and therapeutic equipment requiring secure and stable connections.
  • Telecommunications Equipment: Utilized in networking devices and communication systems for signal transmission.
  • Consumer Electronics: Found in various electronic devices requiring board-to-board connectivity.
  • Automotive Electronics: Integrated into automotive control units and sensor systems.

Features

  • High Pin Count: Supports a large number of signals in a compact form factor.
  • Durable Construction: Built to withstand harsh environments and mechanical stress.
  • Polarization Features: Ensures correct mating and prevents misconnections.
  • Secure Locking Mechanism: Provides a reliable connection that resists vibration and accidental disconnections.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Reliable Signal Transmission: Ensures stable and consistent signal transfer, minimizing data loss or errors.
  • Robust Performance: Withstands demanding operating conditions, ensuring long-term reliability.
  • Easy Integration: Simplifies assembly and maintenance due to its user-friendly design.
  • Reduced Downtime: The secure locking mechanism minimizes the risk of accidental disconnections, reducing downtime.
  • Environmentally Friendly: Complies with RoHS standards, reducing the environmental impact.

Additional Details

The AXE622124 connector has a specified number of contacts, pitch, and voltage rating that are essential for proper application. The housing material is usually a high-performance plastic that provides insulation and mechanical strength. The contact material is typically a copper alloy with gold plating to ensure low contact resistance and corrosion resistance. Ensure proper mating force and cable strain relief are applied during installation. Refer to the Panasonic datasheet for detailed specifications, mating instructions, and environmental performance data.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2629 $58.8354
63+ $1.8568 $116.9784
97+ $1.7988 $174.4836
133+ $1.7407 $231.5131
172+ $1.6828 $289.4416
230+ $1.5087 $347.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess