EN
  • EN
  • DE

BR-1225A/HBN

Part No BR-1225A/HBN
Manufacturer Panasonic
Catalog Battery Products
Description BATTERY LITHIUM 3V COIN 12.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery ProductsBatteries Non-Rechargeable (Primary)
Mfr Panasonic Energy
Series BR1225A
Packaging Bulk
Part Status Active
Battery Chemistry Lithium Poly-Carbon Monofluoride
Battery Cell Size Coin, 12.5mm
Voltage - Rated 3 V
Capacity 48mAh
Size / Dimension 0.49" Dia x 0.10" H (12.5mm x 2.5mm)
Termination Style PC Pin (Horizontal Mount)
Discharge Rate 30μA
Weight 0.8 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Base Product Number BR-1225
Ultra Librarian 3D Model Ultra Librarian BR-1225A/HBN CAD Model

You May Also Be Interested in

Linx Technologies Inc.
BATTERY RETAINER COIN 20MM SMD
Lowest to $1.0224
Panasonic
BATTERY LITHIUM 3V COIN 30MM
Lowest to $1.2272
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Lowest to $1.3098
c
Duracell
C BULK 72 CASE
Lowest to $0.4090
Nisshinbo Micro Devices Inc.
Battery Management 1-Cell Li-ion Protection IC
Lowest to $0.9385
Panasonic
BATTERY LITHIUM 3V 45MAH COIN
Lowest to $2.3284
Panasonic
BATT LITH 3V 17MAH COIN 12.5MM
Lowest to $2.9104
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Need more? Email Us
Panasonic
BATT LITH 3V 17MAH COIN 12.5MM
Lowest to $3.5188

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess