EN
  • EN
  • DE

DRA2114Y0L

Part No DRA2114Y0L
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description TRANS PREBIAS PNP 200MW MINI3  /  Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount MINI3-G3-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Panasonic Electronic Components
Package Tape & Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package Mini3-G3-B
Base Product Number DRA2114
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Names DRA2114Y0LTR,DRA2114Y0LDKR,DRA2114Y0LCT,DRA2114Y0L-ND
Standard Package 3,000
Win Source Part Number 1139815-DRA2114Y0L
Ultra Librarian 3D Model Ultra Librarian DRA2114Y0L CAD Model

Description

The DRA2114Y0L is a digital transistor (also known as a bias resistor transistor or BRT) from Panasonic. It integrates a bipolar junction transistor (BJT) and a built-in bias resistor network into a single compact package. This configuration simplifies circuit design by eliminating the need for external biasing resistors, saving board space and reducing component count. It's an NPN transistor with built-in resistors.

Applications

  • Digital circuit control
  • Inverter circuits
  • Driver circuits
  • Switching circuits
  • Interface circuits
  • General-purpose amplification

Features

  • NPN Transistor with integrated bias resistors
  • Reduces component count
  • Simplifies circuit design
  • Compact package
  • High input impedance
  • RoHS compliant

Benefits

  • Saves board space
  • Lowers BOM cost
  • Improves circuit reliability
  • Reduces design time
  • Provides stable operating characteristics
  • Complies with environmental regulations

Additional Details

The DRA2114Y0L features pre-biased resistors that provide a defined base current, simplifying the design of digital circuits. The integrated resistors also improve circuit stability by reducing the effects of temperature variations. Key specifications include input resistor values, output voltage, and current gain. Panasonic provides detailed datasheets including switching times and saturation voltages for this digital transistor. The compact package is ideal for high-density board layouts. The built-in resistors eliminate the need for external components, resulting in a more compact and reliable circuit.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0815 $57.8650
1,730+ $0.0669 $115.7370
2,675+ $0.0648 $173.3400
3,685+ $0.0628 $231.4180
4,765+ $0.0607 $289.2355
6,370+ $0.0544 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess