EN
  • EN
  • DE

DRC9114T0K8

Part No DRC9114T0K8
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821916-DRC9114T0K8
Ultra Librarian 3D Model Ultra Librarian DRC9114T0K8 CAD Model

Description

The DRC9114T0K8 is a resistor array manufactured by Panasonic. Resistor arrays, also known as resistor networks, are integrated circuits containing multiple resistors in a single package. They are used to save space and reduce component count in electronic circuits.

Applications

  • Pull-Up Resistors: Used to set the default state of digital inputs.
  • Pull-Down Resistors: Used to set the default state of digital inputs to ground.
  • Voltage Dividers: Used to create a specific voltage level from a higher voltage.
  • Current Limiting Resistors: Used to limit the current flowing through LEDs and other components.
  • Termination Resistors: Used to reduce signal reflections in transmission lines.

Features

  • Multiple Resistors in One Package: Saves space and reduces component count.
  • Surface-Mount Technology (SMT): Enables automated assembly and high-density packaging.
  • High Precision: Offers tight tolerance and low temperature coefficient.
  • Low Profile: Minimizes the height of the component.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Reduced Board Space: Allows for miniaturization of electronic devices.
  • Simplified Assembly: Facilitates easy integration into electronic circuits.
  • Improved Accuracy: Provides consistent and reliable performance.
  • Lower Manufacturing Costs: Reduces component handling and placement costs.
  • Enhanced Reliability: Offers stable performance over an extended period.

Additional Details

The DRC series from Panasonic offers a range of resistor arrays for various applications. Specific characteristics of the DRC9114T0K8 include the number of resistors in the array, the resistance value of each resistor, and the tolerance. The '9114' part of the identifier might relate to the specific configuration or resistance values. The 'T0K8' often indicates tolerance or other specific attributes. Refer to the Panasonic datasheet for the exact specifications of the DRC9114T0K8 resistor array. These arrays are typically available in various package sizes and pin configurations. Proper soldering techniques are required for reliable mounting. Always consult the manufacturer's datasheet for complete and accurate specifications, including power dissipation ratings per resistor and for the entire package.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess