EN
  • EN
  • DE

ECDG0E1R5B

Part No ECDG0E1R5B
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors(High-Q Capacitors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170611-ECDG0E1R5B
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECDG0E1R5B CAD Model

Description

The Panasonic ECDG0E1R5B is a ceramic capacitor designed for general-purpose applications in electronic circuits. As part of Panasonic's capacitor lineup, it offers a stable capacitance, low equivalent series resistance (ESR), and high reliability, making it suitable for various filtering, bypass, and coupling applications.

Applications

  • Power Supply Filtering: Used to filter noise and ripple in power supply circuits, ensuring a stable voltage output.
  • Bypass Capacitors: Implemented as bypass capacitors to suppress high-frequency noise and transient voltages in digital circuits.
  • Coupling Capacitors: Utilized as coupling capacitors to block DC signals while allowing AC signals to pass through in amplifier and signal processing circuits.
  • Timing Circuits: Integrated into timing circuits for generating precise time delays and oscillations.
  • General-Purpose Electronics: Used in various electronic devices and systems for general-purpose filtering and decoupling.

Features

  • Stable Capacitance: Offers a stable capacitance value over a wide range of temperatures and frequencies.
  • Low ESR: Minimizes energy loss and heat generation during operation, improving efficiency and performance.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring long-term reliability and durability.
  • Compact Size: Features a compact design, making it suitable for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Improved Circuit Performance: Enhances circuit performance by providing stable and reliable filtering and decoupling.
  • Reduced Noise and Ripple: Minimizes noise and ripple in power supply circuits, improving the stability and accuracy of electronic devices.
  • Enhanced System Reliability: Ensures long-term reliability and durability of electronic devices due to the high quality and stability of the capacitor.
  • Cost-Effectiveness: Offers a cost-effective solution for general-purpose filtering and decoupling applications.
  • Environmentally Friendly: Contributes to environmental sustainability by complying with RoHS directive and reducing the use of hazardous substances.

Additional Details

The ECDG0E1R5B is typically a multilayer ceramic capacitor (MLCC) consisting of alternating layers of ceramic dielectric material and metal electrodes. This construction provides high capacitance in a small package size. The capacitor is available in various voltage ratings and capacitance tolerances to meet different application requirements. It is crucial to consult the datasheet for specific electrical characteristics and operating conditions to ensure proper usage and performance.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess