EN
  • EN
  • DE

ECDG0ER208

Part No ECDG0ER208
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors(High-Q Capacitors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1170612-ECDG0ER208
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECDG0ER208 CAD Model

Description

The ECDG0ER208 is a ceramic capacitor manufactured by Panasonic. Ceramic capacitors are widely used in electronic circuits for various purposes, including filtering, decoupling, and energy storage. This specific capacitor is designed to meet the demands of modern electronic applications.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and televisions for filtering and decoupling purposes.
  • Industrial Equipment: Found in power supplies, motor drives, and control systems for stable operation.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and safety circuits.
  • Telecommunications: Employed in base stations, routers, and network equipment to ensure signal integrity.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools.

Features

  • High Capacitance Stability: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and heat generation, resulting in efficient performance.
  • Compact Size: Small form factor allows for high-density mounting on printed circuit boards (PCBs).
  • High Insulation Resistance: Provides excellent electrical isolation, ensuring reliable operation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Noise: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Extended Product Lifespan: High-quality construction ensures long-term durability and reliability.
  • Efficient Energy Storage: Stores energy efficiently for fast response times and improved power delivery.
  • Versatile Application: Suitable for a wide range of applications due to its excellent electrical characteristics.

Additional Details

Ceramic capacitors like the ECDG0ER208 are typically constructed using ceramic dielectric materials and metal electrodes. They are known for their high stability, low ESR, and compact size. The specific technical specifications, such as capacitance value, voltage rating, and temperature coefficient, can be found in the manufacturer's datasheet. These capacitors are designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. They are available in various case sizes to accommodate different design requirements. The ECDG0ER208 offers reliable performance in diverse electronic applications, making it a preferred choice for many engineers and designers.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess