EN
  • EN
  • DE

ECHU1C472GA5

Part No ECHU1C472GA5
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822240-ECHU1C472GA5
Ultra Librarian 3D Model Ultra Librarian ECHU1C472GA5 CAD Model

Description

The ECHU1C472GA5 is a multilayer ceramic capacitor (MLCC) manufactured by Panasonic. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor features a relatively high capacitance value and is designed for general-purpose applications.

Applications:

  • Bypassing: Used to bypass unwanted AC signals to ground, reducing noise and interference.
  • Decoupling: Placed close to integrated circuits (ICs) to provide a local source of energy and stabilize the power supply voltage.
  • Filtering: Used in filter circuits to attenuate specific frequency components of a signal.
  • Timing Circuits: Employed in timing circuits to control the timing of events.
  • Energy Storage: Used to store energy in electronic circuits, such as power supplies and DC-DC converters.

Features:

  • High Capacitance: Provides a relatively high capacitance value, suitable for applications requiring significant energy storage or filtering.
  • Small Size: Available in a compact surface-mount package, allowing for high-density circuit designs.
  • High Reliability: Constructed from high-quality ceramic materials, ensuring long-term reliability and stability.
  • Low ESR (Equivalent Series Resistance): Exhibits low ESR, minimizing power dissipation and improving circuit efficiency.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmentally friendly construction.

Benefits:

  • Improved Circuit Performance: Bypassing and decoupling reduce noise and stabilize voltage, enhancing circuit performance.
  • Smaller Circuit Size: Compact size allows for smaller and more compact electronic devices.
  • Increased Reliability: High-quality materials and construction ensure long-term reliability and stability.
  • Reduced Power Dissipation: Low ESR minimizes power dissipation, improving circuit efficiency and reducing heat generation.
  • Versatile Application: Suitable for a wide range of applications due to its high capacitance, small size, and high reliability.

Additional Details:

The ECHU1C472GA5 typically has a capacitance value of 4.7nF (4700pF) and a voltage rating of 16V or 25V. The specific dimensions and temperature coefficient of capacitance vary depending on the specific model. Consult the manufacturer's datasheet for detailed specifications and application guidelines. MLCCs are generally non-polarized, meaning they can be connected in either direction without affecting their performance. However, it is important to adhere to the voltage and temperature ratings to ensure reliable operation and prevent damage to the capacitor.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,832 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess