EN
  • EN
  • DE

ECW-U1273JC9

Part No ECW-U1273JC9
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.027UF 5% 100VDC 1913
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 0.027μF
Tolerance ±5%
Voltage Rating - DC 100V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Max) 0.063" (1.60mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 001001-ECW-U1273JC9
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ECW-U1273JC9 CAD Model

Description

ECW-U1273JC9 Description

The ECW-U1273JC9 capacitor is engineered to deliver excellent performance in various electronic applications. Known for its long-term reliability, this component is perfect for demanding environments.

  • Features and Benefits<ul>
  • Exceptional capacitance stability
  • Designed for high reliability in harsh conditions
  • Compact footprint ideal for modern electronics
  • Applications<ul>
  • Energy management systems
  • Industrial automation
  • Smart devices
  • Medical equipment
  • Additional Details<ul>
  • Capacitance: 10μF
  • Voltage rating: 50V
  • Temperature range: -55°C to 125°C
  • You May Also Be Interested in

    Draloric
    CAP FILM 0.1UF 5% 100VDC RADIAL
    Lowest to $0.2911
    EPCOS (TDK)
    CAP FILM 0.1UF 5% 250VDC RADIAL
    Lowest to $0.2765
    Panasonic
    CAP FILM 1UF 5% 450VDC RADIAL
    Lowest to $1.0478
    Nichicon
    CAP FILM 0.1UF 10% 100VDC RADIAL
    Need more? Email Us
    EPCOS (TDK)
    CAP FILM 6.8UF 20% 630VDC RADIAL
    Lowest to $2.3284
    WIMA
    DC-LINK MKP 5 114.0 uF 900 VDC 5
    Need more? Email Us
    Cornell Dubilier Knowles
    CAP FILM 50UF 10% 750VDC RADIAL
    Need more? Email Us
    AVX Corp/Kyocera Corp
    CAP FILM 10UF 10% 1.2KVDC RADIAL
    Need more? Email Us
    Kemet
    CAP FILM 0.047UF 5% 3KVDC AXIAL
    Lowest to $6.5318

    Top Sellers

    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.4647
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    700+ $0.0829 $58.0300
    1,695+ $0.0681 $115.4295
    2,630+ $0.0660 $173.5800
    3,620+ $0.0639 $231.3180
    4,685+ $0.0617 $289.0645
    6,265+ $0.0554 $347.0810
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 3,000 pieces
    MOQ: 700 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess