EN
  • EN
  • DE

ECW-U1333JC9

Part No ECW-U1333JC9
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.033UF 5% 100VDC 1913
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 0.033μF
Tolerance ±5%
Voltage Rating - DC 100V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Max) 0.063" (1.60mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 108374-ECW-U1333JC9
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ECW-U1333JC9 CAD Model

Description

ECW-U1333JC9 Description

The ECW-U1333JC9 capacitor is synonymous with reliability and precision in electronic assemblies. Its high tolerance to temperature and voltage fluctuations makes it a versatile choice for different industries.

  • Features and Benefits<ul>
  • Outstanding tolerance to temperature and voltage
  • Compact and efficient design
  • Reliable performance over long durations
  • Applications<ul>
  • Renewable energy management
  • High-speed data systems
  • Consumer electronics
  • Military electronics
  • Additional Details<ul>
  • Capacitance: 47μF
  • Voltage rating: 25V
  • Temperature range: -40°C to 105°C
  • You May Also Be Interested in

    AVX Corp/Kyocera Corp
    CAP FILM 10UF 10% 1.2KVDC RADIAL
    Need more? Email Us
    Kemet
    CAP FILM 2.2UF 20% 560VDC RADIAL
    Need more? Email Us
    Kemet
    CAP FILM RAD
    Lowest to $0.6568
    Nichicon
    CAP FILM 0.1UF 10% 100VDC RADIAL
    Need more? Email Us
    EPCOS (TDK)
    CAP FILM 2.2UF 10% 63VDC RADIAL
    Lowest to $0.7277
    WIMA
    FKP 2 100 PF 630 VDC 4.5X6X7.2 P
    Need more? Email Us
    Panasonic
    CAP FILM 0.068UF 10% 630VDC RAD
    Lowest to $0.4366
    EPCOS (TDK)
    CAP FILM 1100UF 10% 1.1KVDC RAD
    Need more? Email Us
    Kemet
    CAP FILM SMD PEN
    Lowest to $2.3284

    Top Sellers

    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.4647
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess