EN
  • EN
  • DE

ECWU4103V17

Part No ECWU4103V17
Manufacturer Panasonic
Catalog Film Capacitors
Description Plastic Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170742-ECWU4103V17
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECWU4103V17 CAD Model

Description

The ECWU4103V17 is a metallized polypropylene film capacitor manufactured by Panasonic. This component is designed for applications requiring high stability, low loss, and high reliability. Its robust construction and excellent electrical characteristics make it suitable for demanding environments.

Applications

  • Snubber circuits in power supplies
  • DC-link capacitors in inverters
  • High-frequency filtering
  • Resonant circuits
  • Lighting ballasts

Features

  • Capacitance: 0.01uF (10nF)
  • Voltage Rating: High voltage rating (Consult the specific datasheet for the exact voltage)
  • Tolerance: Commonly available with ±5% or ±10% tolerance.
  • Operating Temperature Range: Typically -40°C to +105°C. Refer to the datasheet for the precise temperature range.
  • Dielectric Material: Metallized Polypropylene Film
  • Construction: Non-inductive winding for high-frequency performance.
  • Self-Healing Properties: Ability to recover from minor voltage breakdowns, extending the lifespan.
  • Low Dissipation Factor (Tan δ): Minimizes energy loss, improving efficiency.

Benefits

  • High Reliability: Metallized polypropylene film offers excellent long-term stability.
  • Low Losses: Minimizes energy dissipation, leading to improved efficiency in power circuits.
  • Stable Performance: Provides consistent performance across a wide range of frequencies and temperatures.
  • Self-Healing: Enhances the lifespan and reliability of the capacitor.
  • High Voltage Capability: Suitable for high-voltage applications.

Additional Details

The ECWU4103V17 capacitor utilizes metallized polypropylene film, providing excellent electrical characteristics, including high insulation resistance and a low dissipation factor. Its self-healing property ensures enhanced reliability, preventing catastrophic failures due to voltage spikes. The non-inductive construction makes it well-suited for high-frequency applications. When selecting this capacitor, carefully consider the voltage, current, and temperature requirements of the application. Refer to the Panasonic datasheet for detailed specifications, including voltage rating, dissipation factor, insulation resistance, and temperature derating curves. Employ proper mounting and soldering techniques to ensure a reliable electrical connection and prevent damage to the capacitor. Polypropylene film capacitors are often favored for their stability and longevity in demanding applications. Always maintain appropriate safety margins when designing circuits with high-voltage components.

You May Also Be Interested in

Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess