EN
  • EN
  • DE

EEFSXOE331XE

Part No EEFSXOE331XE
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822333-EEFSXOE331XE
Ultra Librarian 3D Model Ultra Librarian EEFSXOE331XE CAD Model

Description

The EEFSX0E331XE is an aluminum electrolytic capacitor manufactured by Panasonic. Aluminum electrolytic capacitors are commonly used in electronic circuits for energy storage, filtering, and smoothing applications due to their high capacitance values in relatively small packages.

Applications

  • Power Supplies: Smoothing the output voltage of AC-DC power supplies.
  • DC-DC Converters: Filtering the input and output voltages of DC-DC converters.
  • Audio Amplifiers: Decoupling and bypassing in audio amplifier circuits.
  • LED Lighting: Providing energy storage for LED drivers.
  • Industrial Equipment: Power filtering and energy storage in various industrial applications.

Features

  • High Capacitance: Provides a large capacitance value for energy storage and filtering.
  • Long Life: Designed for extended operational life.
  • High Ripple Current Capability: Can withstand high ripple currents without significant degradation.
  • Wide Temperature Range: Operates over a wide temperature range, suitable for various environments.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Power Supply Performance: Smoothing and filtering capabilities enhance the performance of power supplies.
  • Enhanced Audio Quality: Decoupling and bypassing improve audio quality by reducing noise and distortion.
  • Increased Reliability: Long operational life ensures reliable performance over time.
  • Versatile Applications: Suitable for a wide range of applications due to its high capacitance and robust performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications

The exact specifications of the EEFSX0E331XE, such as capacitance (330uF), voltage rating, temperature range, and ripple current rating, are detailed in the Panasonic datasheet. Refer to the datasheet for precise electrical and mechanical characteristics.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess