EN
  • EN
  • DE

ELJ-FB560JF

Part No ELJ-FB560JF
Manufacturer Panasonic
Catalog Fixed Inductors
Description FIXED IND 56UH 125MA 4.7 OHM SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 56 µH Unshielded Wirewound Inductor 125 mA 4.7Ohm Max 1812 (4532 Metric)
Manufacturer Panasonic
Series FB
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 1812 (4532 Metric)
Case / Package 1812
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number PCD1462TR-NDR, PCD1462DKR, PCD1462TR, Q2335909L, PCD1462CT-NDR, ELJFB560JF, PCD1462DKR-NDR, PCD1462CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870354-ELJ-FB560JF
Ultra Librarian 3D Model Ultra Librarian ELJ-FB560JF CAD Model

Description

The ELJ-FB560JF is a fixed inductor manufactured by Panasonic. It is designed for use in various electronic circuits, including power supplies, RF circuits, and filtering applications. The '560' in the part number likely indicates an inductance value of 56 µH (microhenries), and the 'JF' likely specifies tolerance and packaging details.

Applications

  • DC-DC Converters: Energy storage and filtering in voltage conversion circuits.
  • RF Circuits: Impedance matching and tuning in radio frequency applications.
  • EMI Filtering: Suppression of electromagnetic interference in electronic devices.
  • Signal Filtering: Removal of unwanted noise and frequency components from signals.
  • Power Supply Filtering: Smoothing voltage ripple and reducing noise in power supplies.

Features

  • Inductance: 56 µH (microhenries - check datasheet for tolerance).
  • Tolerance: Likely ±5% or ±10% (check datasheet for specific value).
  • Rated Current: Maximum current the inductor can handle without performance degradation.
  • DC Resistance (DCR): Resistance of the inductor's coil, affecting efficiency.
  • Self-Resonant Frequency (SRF): Frequency at which the inductor's impedance is maximized.

Benefits

  • Efficient Energy Storage: Stores energy effectively in DC-DC converters.
  • Effective EMI Suppression: Reduces unwanted noise and interference.
  • Precise Impedance Matching: Optimizes signal transfer in RF circuits.
  • Improved Signal Quality: Filters out noise for clearer signals.
  • Compact Size: Allows for use in small electronic devices.

Additional Details

The ELJ-FB560JF is generally a wire-wound inductor with a ferrite core. Available in different surface-mount packages. Refer to the Panasonic datasheet for specific dimensions, rated current, DC resistance, and self-resonant frequency. The inductor selection should be based on application frequency, current, and voltage needs for optimal performance.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess