EN
  • EN
  • DE
  • IT

ELJFB151JF

Part No ELJFB151JF
Manufacturer Panasonic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+/Rohs
Reference case 0.5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 730740-ELJFB151JF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ELJFB151JF CAD Model

Description

The ELJFB151JF is a fixed inductor manufactured by Panasonic. It is designed for use in a variety of electronic circuits to provide inductance for filtering, energy storage, and impedance matching. This inductor is known for its compact size and reliable performance in demanding applications.

Applications:

  • DC-DC converters
  • Power supplies
  • RF filtering circuits
  • Mobile devices
  • Consumer electronics

Features:

  • Small size
  • High reliability
  • Fixed inductance value of 150nH
  • Tight inductance tolerance
  • Surface mount design

Benefits:

  • Efficient energy storage
  • Effective noise filtering
  • Stable performance over temperature
  • Easy to integrate into circuit designs
  • Reduces board space requirements

Additional Details:

The ELJFB151JF inductor is constructed with a ferrite core and wound with a high-quality copper wire. It is designed to operate over a wide temperature range and is resistant to vibration and shock. The surface mount package allows for automated assembly, reducing manufacturing costs. This component is ideal for applications where space is limited and high performance is required. Its inductance is 150nH with a tight tolerance. It is designed to handle specific current ratings; refer to the datasheet for precise values. It is commonly used in impedance matching circuits to optimize signal transfer and reduce reflections. It also plays a role in resonant circuits, determining the resonant frequency along with capacitors. Its robust construction ensures long-term reliability in diverse operating conditions.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess