EN
  • EN
  • DE

ELJRF10NGFB

Part No ELJRF10NGFB
Manufacturer Panasonic
Catalog Fixed Inductors
Description Fixed Inductors (Chip Inductors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1171570-ELJRF10NGFB
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ELJRF10NGFB CAD Model

Description

The ELJRF10NGFB is a fixed inductor manufactured by Panasonic. It is a component designed for use in a variety of electronic circuits, providing a specific inductance value for filtering, tuning, and impedance matching applications. These inductors are often utilized in RF and signal processing circuits.

Applications:

  • RF Circuits: Used in RF filters, impedance matching networks, and oscillator circuits.
  • Mobile Communications: Found in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: Employed in WLAN modules and access points.
  • Broadband Applications: Utilized in cable modems and set-top boxes.

Features:

  • Fixed Inductance: Provides a stable inductance value of 10 nH.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Small Size: Allows for high-density mounting on circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Stable Performance: Maintains stable inductance value under varying operating conditions.
  • Easy Integration: SMT package simplifies integration into automated assembly lines.
  • Compact Design: Small footprint allows for smaller and more compact circuit designs.
  • Excellent Frequency Response: High self-resonant frequency enables use in high-frequency applications.
  • Reliable Operation: Designed for long-term stable performance.

Additional Details:

The ELJRF10NGFB has an inductance value of 10 nH. The self-resonant frequency (SRF) is typically in the hundreds of MHz range. The inductor is available in a small SMD package for easy surface mounting. It's constructed using materials that provide stable performance over a wide temperature range. The component is lead-free and RoHS compliant, ensuring it meets current environmental standards. The RF series inductors are optimized for high-frequency applications where stable inductance is critical. This particular part is commonly used where space is limited and reliable performance is required. It is designed to provide consistent performance over its operating lifespan.

You May Also Be Interested in

Delta Electronics
Lowest to $2.1691
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Sanken
Need more? Email Us
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Lowest to $0.3444
AKM Semiconductor Inc.
Lowest to $4.7066
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Others
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess