EN
  • EN
  • DE

TPS7A3901DSCT

Part No TPS7A3901DSCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS/NEG ADJ 10WSON / Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA 10-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive and Negative
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Max) ±33V
Voltage - Output (Min/Fixed) 1.2V, 0V
Voltage - Output (Max) 30V, -30V
Voltage Dropout (Max) 0.5V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 150 µA
Current - Supply (Max) 904 µA
PSRR 69dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number TPS7A3901
Other Names 296-47504-2,296-47504-1,296-47504-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244804-TPS7A3901DSCT
Ultra Librarian 3D Model Ultra Librarian TPS7A3901DSCT CAD Model

Description

The TPS7A3901DSCT from Texas Instruments is a state-of-the-art low-dropout linear voltage regulator designed for applications requiring a high-voltage, low-current power supply. This regulator is capable of delivering a continuous output current of up to 150 mA while maintaining a low dropout voltage, making it an ideal choice for sensitive analog circuits, precision data converters, and other high-accuracy applications.

Key Features:

  • Wide Input Voltage Range: The TPS7A3901DSCT operates over a broad input voltage range from 3 V to 20 V, providing versatile power supply solutions for various systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.21 V to 18 V via external resistors, allowing for high flexibility in different design scenarios.
  • Low Dropout: The low dropout voltage of the TPS7A3901DSCT minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
  • High Accuracy: With a load and line regulation of 0.05% typical, the device ensures a stable output voltage under varying conditions.
  • Thermal and Overcurrent Protection: The regulator includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system from damage due to overheating and excessive current draw.
  • Stable with Low ESR Capacitors: The TPS7A3901DSCT remains stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, reducing the total solution size and cost.

Applications:

The TPS7A3901DSCT is suitable for a wide range of applications, including but not limited to:

  • High-accuracy instrumentation
  • Precision data acquisition systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive electronics

With its precision performance and robust feature set, the TPS7A3901DSCT from Texas Instruments is an excellent choice for designers looking to improve the reliability and efficiency of their power management systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8884 $56.6520
65+ $1.5494 $100.7110
100+ $1.5010 $150.1000
140+ $1.4526 $203.3640
180+ $1.4042 $252.7560
240+ $1.2589 $302.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess