EN
  • EN
  • DE

ELT3K101B

Part No ELT3K101B
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822471-ELT3K101B
Ultra Librarian 3D Model Ultra Librarian ELT3K101B CAD Model

Description

The ELT3K101B is a surge absorber, also known as a transient voltage suppressor (TVS), manufactured by Panasonic. It's designed to protect sensitive electronic components from voltage spikes and surges caused by lightning, electrostatic discharge (ESD), or inductive load switching.

Applications

  • Power supplies
  • Communication equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Data lines

Features

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Compact size
  • RoHS compliant
  • Through-hole mounting

Benefits

  • Protects electronic components from damage due to voltage surges
  • Improves the reliability and lifespan of electronic equipment
  • Reduces downtime and repair costs
  • Complies with safety standards

Technical Specifications

While detailed specifications require consulting the official Panasonic datasheet, surge absorbers like the ELT3K101B typically have the following characteristics:

  • Maximum Surge Current: Specified in Amperes (A), indicating the peak current the device can withstand.
  • Clamping Voltage: The maximum voltage the device will allow to pass through during a surge event.
  • Breakdown Voltage: The voltage at which the device begins to conduct significantly.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Capacitance: A critical parameter, especially for high-frequency applications, as higher capacitance can attenuate the signal.
  • Package: Through-hole

The ELT3K101B is typically connected in parallel with the circuit being protected. When a voltage surge occurs, the TVS device rapidly conducts, diverting the excess current away from the sensitive components. Always refer to the Panasonic datasheet for detailed electrical characteristics, application notes, and safety precautions. Proper selection and application of surge absorbers are crucial for ensuring the reliable operation of electronic equipment in harsh environments.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 905 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess