EN
  • EN
  • DE

ERA-1AEB241C

Part No ERA-1AEB241C
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES 240 OHM 0.1% 1/20W 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 26 Weeks
Features 240 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film
Manufacturer Panasonic
Series ERA-1A
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0201 (0603 Metric)
Case / Package 0201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 10-ERA-1AEB241CDKR, 10-ERA-1AEB241CCT, 10-ERA-1AEB241CTR
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870699-ERA-1AEB241C
Ultra Librarian 3D Model Ultra Librarian ERA-1AEB241C CAD Model

Description

The ERA-1AEB241C is a chip resistor manufactured by Panasonic. It is a surface-mount resistor designed for general-purpose applications in electronic circuits. Chip resistors are widely used to provide a specific resistance value in a compact form factor.

Applications

  • Current limiting
  • Voltage division
  • Pull-up/pull-down resistors
  • Load resistors
  • General circuit applications

Features

  • Resistance value: 240 Ohms
  • Tolerance: ±0.1%
  • Power rating: 1/16W
  • Surface-mount package (0402)
  • Thin film technology
  • RoHS compliant

Benefits

  • Provides a precise resistance value for accurate circuit operation.
  • Enables compact circuit designs with surface-mount technology.
  • Offers high stability and reliability.
  • Meets environmental standards with RoHS compliance.
  • Suitable for automated assembly processes.

Additional Details

The ERA-1AEB241C is a thin film resistor, which provides high precision and stability compared to other types of resistors. Its compact 0402 package size allows for integration into small form-factor devices. The ±0.1% tolerance ensures that the resistance value is very close to the specified value, minimizing errors in the circuit. The 1/16W power rating indicates the maximum power that the resistor can dissipate without damage. The surface-mount design simplifies assembly and reduces manufacturing costs. Chip resistors are essential components in virtually all electronic circuits, providing a wide range of resistance values for various applications. The ERA-1AEB241C is commonly used to set the gain of amplifiers, provide bias currents for transistors, and limit current flow in LEDs. The rugged construction and quality materials ensure that the resistor will provide reliable performance over a long operational life. The resistor's characteristics are important to consider when selecting one for an electronic circuit. The resistor should be selected based on the needed resistance, tolerance, and power rating for the circuit to function correctly.

You May Also Be Interested in

Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess