EN
  • EN
  • DE
  • IT

ERA-8APB2742V

Part No ERA-8APB2742V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 27.4K OHM 0.1% 1/4W 1206  /  27.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERA-8A
Package Tape & Reel
Resistance 27.4 kOhms
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Features Automotive AEC-Q200
Temperature Coefficient ±15ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Ratings AEC-Q200
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number ERA-8APB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names P18424DKR,P18424CT,ERA8APB2742P,ERA-8APB2742V-ND,ERA-8APB2742P,ERA8APB2742V,P18424TR
Standard Package 5,000
Win Source Part Number 1057574-ERA-8APB2742V
Ultra Librarian 3D Model Ultra Librarian ERA-8APB2742V CAD Model

Description

The ERA-8APB2742V is a chip resistor from Panasonic, belonging to the ERA series. Designed for surface mount applications, it offers a combination of reliability, stability, and compact size, making it suitable for a broad range of electronic devices where space and performance are essential.

Applications:

  • Consumer electronics: such as smartphones, tablets, laptops, and digital cameras.
  • Industrial equipment: used in control systems, measurement devices, and automation systems.
  • Automotive electronics: employed in automotive systems, including engine control and safety applications.
  • Power supplies: suitable for voltage dividers, current limiting, and feedback loops.
  • Telecommunications: found in network devices and communication equipment.

Features:

  • High reliability: ensuring consistent performance over a long operating life.
  • Compact size: ideal for densely populated circuit boards.
  • Surface mount technology (SMT): facilitating automated assembly processes.
  • Resistance value: 27.4 kΩ (2742).
  • Tolerance: typically ±0.1% or ±0.5%, depending on the specific part.
  • Temperature coefficient: usually ±25 ppm/°C or ±50 ppm/°C.
  • Power rating: generally 0.125 W or 0.25 W.

Benefits:

  • Stable resistance: maintaining accuracy even under varying environmental conditions.
  • Miniaturization: contributing to smaller and lighter electronic products.
  • Cost-effectiveness: providing an optimal balance of performance and price.
  • Automated assembly: compatible with high-speed pick-and-place machines.
  • RoHS compliance: ensuring environmental friendliness and regulatory adherence.

Additional Details:

ERA-8APB2742V resistors are manufactured using thin film technology, which provides excellent precision and stability. A thin layer of resistive material is deposited onto a ceramic substrate, and the resistance is then precisely adjusted using laser trimming. A protective passivation layer is applied, and the resistor is finished with solderable terminations for easy mounting on PCBs. The ERA series includes a variety of resistance values and tolerances to meet diverse application requirements. They are designed to withstand harsh environmental conditions and provide low noise performance, making them suitable for use in sensitive analog circuits.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6014 $60.1400
235+ $0.4936 $115.9960
365+ $0.4781 $174.5065
500+ $0.4627 $231.3500
650+ $0.4472 $290.6800
865+ $0.4010 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess