EN
  • EN
  • DE

ERA-V33J561V

Part No ERA-V33J561V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 560 OHM 5% 1/16W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 560 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P560CHDKR-NDR, P560CHTR, P560CHCT, P560CHDKR, P560CHCT-NDR, ERAV33J561V, P560CHTR-NDR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870901-ERA-V33J561V
Ultra Librarian 3D Model Ultra Librarian ERA-V33J561V CAD Model

Description

The ERA-V33J561V is a thick film chip resistor manufactured by Panasonic, known for its reliability and performance in diverse electronic applications. This resistor provides stable resistance values, making it suitable for circuits requiring precision and consistency.

Applications:

  • Telecommunications Equipment: Used in communication devices, such as mobile phones and network equipment.
  • Audio and Video Equipment: Applied in audio amplifiers, video processors, and other AV systems.
  • Computer Peripherals: Employed in computer motherboards, hard drives, and other peripherals.
  • Power Management Circuits: Suitable for voltage regulation and current limiting in power supplies.
  • Measurement Instruments: Utilized in multimeters, oscilloscopes, and other testing devices.

Features:

  • High Stability: Maintains consistent performance under varying operating conditions.
  • Thick Film Technology: Offers robust construction for long-term reliability.
  • Compact Size: Enables efficient use of board space in densely populated circuits.
  • Surface Mount Design: Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Circuit Operation: Ensures accurate voltage and current control in electronic circuits.
  • Enhanced System Reliability: Reduces the likelihood of component failure and system downtime.
  • Simplified Design Process: Provides stable and predictable characteristics, simplifying circuit design.
  • Cost-Effective Solution: Offers a good balance between performance and cost.
  • Environmentally Responsible: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The ERA-V33J561V resistor has a resistance value of 560 Ohms. It utilizes thick film technology to deliver enhanced stability and consistent performance. It is designed for surface mount technology, allowing for efficient and reliable assembly onto printed circuit boards. This component is well-suited for applications requiring stable resistance values and long-term reliability. Its compact size and robust construction make it ideal for a wide variety of electronic devices.

You May Also Be Interested in

Panasonic
RES TEMP SENS 560 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 120 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 4.7K OHM 5% 1/10W
Lowest to $1.9104
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 10 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 47 OHM 5% 1/16W
Need more? Email Us
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 220 OHM 5% 1/10W
Lowest to $0.2051

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess