EN
  • EN
  • DE

ERA-W27J102X

Part No ERA-W27J102X
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 1K OHM 5% 1/32W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 1 kOhms ±5% 0.03W, 1/32W Temperature Sensitive Specialized Resistor Metal Film 2700ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAW
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P1.0KCLCT, P1.0KCLDKR, P1.0KCLDKR-NDR, ERAW27J102X, P1.0KCLTR, P1.0KCLTR-NDR, P1.0KCLCT-NDR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870910-ERA-W27J102X
Ultra Librarian 3D Model Ultra Librarian ERA-W27J102X CAD Model

Description

The Panasonic 870910-ERA-W27J102X is a specialized resistor metal film with a resistance of 1 kOhms ±5% 0.03W, 1/32W and a temperature coefficient of 2700ppm/°C.

  • Product: Resistor
  • Manufacturer: Panasonic
  • Part Number: 870910-ERA-W27J102X
  • Resistance: 1 kOhms ±5%
  • Power Rating: 0.03W, 1/32W
  • Temperature Coefficient: 2700ppm/°C
  • Mounting: Surface Mount
  • Package: reel - TR
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete
  • Supply and Demand: limited
  • Quantity per Package: 10000
  • MSL: 1 (Unlimited)
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8533.21.0030
  • Other Part Numbers: P1.0KCLCT, P1.0KCLDKR, P1.0KCLDKR-NDR, ERAW27J102X, P1.0KCLTR, P1.0KCLTR-NDR, P1.0KCLCT-NDR

You May Also Be Interested in

Panasonic
RES TEMP SENS 15 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 2.7K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 2.2K OHM 5% 1/10W
Lowest to $0.3272
Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/10W
Lowest to $0.2169
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Panasonic
RES TEMP SENS 180 OHM 5% 1/10W
Lowest to $0.2683

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess