EN
  • EN
  • DE

ERJ-1GEF2740C

Part No ERJ-1GEF2740C
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 274 OHM 1% 1/20W 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 274 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Manufacturer Panasonic
Series ERJ-1GE
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Package 0201 (0603 Metric)
Case / Package 0201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P274ABTR, P274ABDKR, P274ABCT, ERJ1GEF2740C
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918550-ERJ-1GEF2740C
Ultra Librarian 3D Model Ultra Librarian ERJ-1GEF2740C CAD Model

Description

The ERJ-1GEF2740C is a thick film chip resistor from Panasonic, designed for surface mount applications. It provides stable resistance and is suitable for general-purpose applications where precision is not paramount but reliability and stability are necessary.

Applications:

  • General purpose circuit design
  • Current limiting
  • Voltage division
  • Pull-up/pull-down resistor

Features:

  • Thick film resistive element
  • Surface Mount Device (SMD)
  • Compact size
  • AEC-Q200 qualified
  • RoHS Compliant

Benefits:

  • Stable resistance values
  • Suited for automated assembly
  • Space-saving design
  • High reliability

Additional Details:

Technical Specifications:

  • Resistance: 274 Ohms
  • Tolerance: ±1%
  • Power Rating: 0.05W (1/20W)
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0201 (0603 Metric)

The ERJ-1GEF2740C is housed in a small 0201 package and offers a 274 Ohm resistance with a tolerance of ±1%. AEC-Q200 qualified. This chip resistor provides a reliable solution for current limiting, voltage division and general-purpose use. The small size is ideal for high density PCB layouts.

You May Also Be Interested in

Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess