EN
  • EN
  • DE

ERJ12YJ221H-220R

Part No ERJ12YJ221H-220R
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case 1812
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753115-ERJ12YJ221H-220R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERJ12YJ221H-220R CAD Model

Description

The ERJ12YJ221H is a thick film chip resistor manufactured by Panasonic. It is designed for general purpose applications in electronic circuits, providing stable resistance with high reliability. This resistor is commonly used in consumer electronics, industrial equipment, and automotive applications. The '221' in the part number indicates a resistance value of 220 ohms.

Applications:

  • Current Limiting
  • Voltage Division
  • Pull-up/Pull-down Resistors
  • RC Timing Circuits
  • General Circuit Protection

Features:

  • High Reliability: Stable performance under various environmental conditions.
  • Thick Film Construction: Provides excellent resistance stability.
  • Compact Size: Suitable for high-density circuit board designs.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Automatic Mounting: Designed for automated assembly processes.

Benefits:

  • Stable Resistance: Maintains consistent resistance values over time and temperature.
  • Compact Design: Allows for smaller and more densely populated circuit boards.
  • Easy to Use: Designed for automated assembly, simplifying manufacturing processes.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.
  • Long Lifespan: Provides reliable performance over the product's lifetime.

Additional Details:

The ERJ12YJ221H series resistors are built with thick film resistive elements, ensuring consistent performance. They are designed to withstand a wide range of operating temperatures and are suitable for both reflow and wave soldering processes. The compact size of the 1206 package makes them ideal for space-constrained applications.

Specifications:

  • Resistance: 220 Ohms
  • Tolerance: ±5%
  • Power Rating: 0.5W
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 1206

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Spansion
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess