EN
  • EN
  • DE
  • IT

ERJ1TRQFR51U

Part No ERJ1TRQFR51U
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 718326-ERJ1TRQFR51U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERJ1TRQFR51U CAD Model

Description

The ERJ1TRQFR51U is a thick film chip resistor from Panasonic, designed for surface mount applications requiring precise and stable resistance. This resistor is commonly used in various electronic circuits for current limiting, voltage division, and signal conditioning. The resistor has a value of 0.51 ohms with a tolerance of ±1%.

Applications:

  • Current Sensing: Used in current sensing circuits to monitor current flow in power supplies, motor control systems, and other applications.
  • Voltage Dividers: Utilized in voltage divider networks to provide specific voltage levels for analog and digital circuits.
  • Signal Conditioning: Employed in signal conditioning circuits to attenuate or amplify signals while maintaining high accuracy.
  • Feedback Circuits: Used in feedback loops to stabilize and control the performance of amplifiers and other electronic circuits.

Features:

  • Low Resistance Value: Provides a low resistance value of 0.51 ohms for current sensing and other low-resistance applications.
  • High Precision: Offers a tight tolerance of ±1% for accurate and consistent performance.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Thick Film Construction: Provides stable resistance and reliable performance in various operating conditions.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits:

  • Accurate Current Sensing: Low resistance value and tight tolerance enable precise current sensing in various applications.
  • Stable Performance: Thick film construction ensures stable resistance and reliable performance over time.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing time and costs.
  • Environmental Compliance: RoHS compliance ensures that the component meets environmental regulations.
  • Versatile Applications: Suitable for current sensing, voltage division, signal conditioning, and feedback circuits.

Additional Details:

The ERJ1TRQFR51U has a resistance value of 0.51 Ohms. The tolerance is ±1%, and the power rating is 1W. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor is typically supplied in a 2512 package (6.4mm x 3.2mm). It's designed for reflow soldering processes and is suitable for a wide range of operating temperatures.

You May Also Be Interested in

Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess