EN
  • EN
  • DE

ETQP5M101YGK

Part No ETQP5M101YGK
Manufacturer Panasonic
Catalog Fixed Inductors
Description Power Choke Coil for Automotive application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172809-ETQP5M101YGK
Manufacturer Homepage www.panasonic.com/industrial/batteries-oem/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETQP5M101YGK CAD Model

Description

The ETQP5M101YGK is a fixed inductor manufactured by Panasonic. This component is primarily used for filtering, energy storage, and impedance matching in various electronic circuits. Its design and characteristics make it suitable for a wide range of applications, particularly in power supplies and signal processing circuits.

Applications:

  • DC-DC Converters: Filtering and energy storage in switching power supplies.
  • EMI Filtering: Suppression of electromagnetic interference in electronic devices.
  • RF Circuits: Impedance matching and tuning in radio frequency applications.
  • Power Amplifiers: Filtering and impedance matching in audio and RF amplifiers.
  • LED Lighting: Energy storage and filtering in LED driver circuits.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and ensures stable operation.
  • High Current Handling: Capable of handling significant current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Allows for use in space-constrained applications.

Benefits:

  • Improved Efficiency: Low DCR minimizes power loss, leading to higher efficiency in power circuits.
  • Reduced EMI: Shielded construction helps to suppress electromagnetic interference, ensuring cleaner signal integrity.
  • Stable Performance: High current handling capability ensures consistent performance under varying load conditions.
  • Easy Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Space Saving: Compact size allows for use in densely populated circuit boards.

Additional Details:

The ETQP5M101YGK inductor typically has an inductance value of 100μH (microhenries). It is designed for surface mount technology, making it suitable for automated assembly processes. The shielded construction of the inductor helps to minimize electromagnetic interference, ensuring stable and reliable operation. It is often used in DC-DC converters for filtering and energy storage, as well as in EMI filtering applications to suppress unwanted noise. The low DC resistance of the inductor contributes to improved efficiency in power circuits. This component is commonly used in a variety of electronic devices, including power supplies, signal processing circuits, and RF applications. Its compact size makes it ideal for use in space-constrained environments.

You May Also Be Interested in

YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1450 $51.5250
110+ $0.9395 $103.3450
165+ $0.9102 $150.1830
230+ $0.8808 $202.5840
295+ $0.8515 $251.1925
395+ $0.7634 $301.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,294 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess