EN
  • EN
  • DE

HC1HP110FJ

Part No HC1HP110FJ
Manufacturer Panasonic
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009686-HC1HP110FJ
Categories OEM Parts(F-I)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC1HP110FJ CAD Model

Description

The Panasonic HC1HP110FJ is a power relay designed for a wide range of applications. Power relays are electromechanical switches used to control circuits with high current or voltage using a low-power signal. Panasonic is a well-known manufacturer of electronic components, and their relays are recognized for their reliability and performance.

Applications

  • Industrial control systems, for switching motors, pumps, and other heavy equipment.
  • HVAC systems, for controlling compressors, fans, and heating elements.
  • Power supplies, for switching AC and DC power.
  • Home appliances, such as refrigerators, washing machines, and dishwashers.
  • Automotive applications, including starter motors and lighting systems.

Features

  • High switching capacity, enabling control of high-current loads.
  • Compact size, allowing for integration into space-constrained applications.
  • Low coil power consumption, minimizing energy usage.
  • High insulation resistance, ensuring safety and reliability.
  • Long service life, providing extended operational performance.

Benefits

  • Efficient control of high-power circuits with a low-power signal.
  • Increased system reliability due to the relay's robust construction.
  • Reduced energy consumption through low coil power requirements.
  • Improved safety by providing electrical isolation between control and load circuits.
  • Cost-effective solution for power switching applications.

Additional Details

The HC1HP110FJ power relay typically operates with a specific coil voltage and current, which must be matched to the control circuit. It also has a specified contact rating, indicating the maximum voltage and current that the contacts can safely switch. The relay's construction may include features such as sealed enclosures for protection against dust and moisture, and quick-connect terminals for easy wiring. Always refer to the product datasheet for precise specifications, including coil voltage, contact rating, operating temperature range, and safety certifications. The Panasonic HC1HP110FJ is a reliable choice for various power switching applications, offering efficient performance and long-term durability.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess