EN
  • EN
  • DE

IMC-0805-8.2-K

Part No IMC-0805-8.2-K
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 3k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753645-IMC-0805-8.2-K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMC-0805-8.2-K CAD Model

Description

The IMC-0805-8.2-K is a wire-wound inductor manufactured by Panasonic. This component is designed for use in a variety of electronic circuits to provide inductance, filtering, and impedance matching. The '0805' designation indicates its physical size, a standard surface-mount package, and the '8.2' refers to its inductance value in microhenries (µH). The 'K' likely indicates the tolerance of the inductance value.

Applications

  • RF Circuits: Impedance matching and filtering in radio frequency circuits.
  • Power Supplies: Filtering and energy storage in DC-DC converters and other power supply circuits.
  • Signal Filtering: Noise reduction and signal conditioning in various electronic circuits.
  • Oscillator Circuits: Timing and frequency control in oscillator circuits.
  • Consumer Electronics: Used in smartphones, tablets, and other electronic devices for filtering and impedance matching.

Features

  • Wire-Wound Construction: Provides high Q-factor and excellent performance at high frequencies.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Compact Size: Small 0805 package for high-density circuit designs.
  • High Reliability: Designed for stable performance in harsh environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Improved Circuit Performance: Provides accurate inductance values for optimal circuit performance.
  • Reduced Board Space: Small size allows for compact circuit designs.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Increased System Reliability: High-quality construction ensures stable performance over time.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The IMC-0805-8.2-K inductor is typically constructed by winding a coil of wire around a ceramic core. The inductance value is determined by the number of turns, the wire gauge, and the core material. The 'K' tolerance likely indicates a ±10% tolerance on the 8.2 µH inductance value.

Key technical specifications include the inductance value (8.2 µH), the tolerance (±10%), the self-resonant frequency (SRF), the DC resistance (DCR), and the current rating. The SRF is the frequency at which the inductor's impedance is at its maximum, and the DCR is the resistance of the wire coil. The current rating specifies the maximum current that the inductor can safely handle without overheating.

Panasonic provides detailed datasheets for the IMC-0805-8.2-K, which include information on electrical characteristics, physical dimensions, and environmental performance. These resources are essential for proper component selection and circuit design.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess