EN
  • EN
  • DE

JW2ASN-DC24V

Part No JW2ASN-DC24V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 5A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tray
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 22mA
Coil Voltage 24VDC
Contact Form DPST (2 Form A)
Contact Rating (Current) 5A
Switching Voltage 250VAC, 30VDC - Max
Turn On Voltage (Max) 16.8 VDC
Turn Off Voltage (Min) 2.4 VDC
Operate Time 15ms
Release Time 5ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 530 mW
Coil Resistance 1.1 kOhms
Temperature Range - Operating -40°C to 60°C
Win Source Part Number 139770-JW2ASN-DC24V
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian JW2ASN-DC24V CAD Model

Description

The Panasonic Electric Works 139770-JW2ASN-DC24V is an electronic component that is a medium popularity and limited supply and demand status product. This product is manufactured by Panasonic Electric Works and has a Win Source Part Number of 139770-JW2ASN-DC24V. The product is a sealed - fully DPST (2 Form A) relay type with a coil voltage of 24VDC and contact rating (current) of 5A. The switching voltage is 250VAC, 30VDC - Max and the turn on voltage (Max) is 16.8 VDC. The turn off voltage (Min) is 2.4 VDC and the release time is 5ms.

You May Also Be Interested in

TE Connectivity
8A@250VAC 400V@AC 12V Two normally open: 2A (DPST-NO) DIP,29x12.7mm Power Relays RoHS
Lowest to $6.6033
Omron
G5NB-1A-DC12 Omron Electronics General Purpose Relays Power PCB Relay 3A SPST-NO 12VDC datasheet, inventory, & pricing.
Lowest to $0.4366
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251
TE Connectivity
Power Relays RoHS
Lowest to $4.3657
Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,27.5x32.2mm
Lowest to $1.1642
Omron
G6D-1A-ASI-DC24 Omron Electronics General Purpose Relays SPST-NO 24VDC 5A Sealed datasheet, inventory, & pricing.
Lowest to $1.3534
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x28mm
Lowest to $1.3098
HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess