EN
  • EN
  • DE

MA10700

Part No MA10700
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Single
Description Silicon epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1211305-MA10700
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MA10700 CAD Model

Description

The Panasonic MA10700 is a high-performance current sense resistor designed for precise current detection in various electronic circuits. This surface-mount resistor offers excellent stability and reliability, making it suitable for demanding applications.

Applications:

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Current sensing in automotive applications

Features:

  • Low resistance value for minimal voltage drop
  • High precision and accuracy
  • Excellent temperature coefficient of resistance (TCR)
  • Surface mount technology (SMT) for easy integration
  • High power rating
  • RoHS compliant

Benefits:

  • Precise current measurement for accurate control and protection
  • Reduced power loss due to low resistance value
  • Stable performance over a wide temperature range
  • Easy to integrate into automated assembly processes
  • Long-term reliability and durability

Technical Specifications:

The Panasonic MA10700 current sense resistor typically has a resistance value in the milliohm range (e.g., 1 milliohm, 5 milliohm, 10 milliohm). The exact value and tolerance should be confirmed via the datasheet for a specific configuration. It is designed to handle a significant amount of power while maintaining accurate current sensing. The resistor's small size and surface mount design make it an ideal solution for modern, compact electronic devices. It operates efficiently across a broad temperature spectrum, ensuring reliable performance even in challenging thermal environments.

Panasonic ensures that the MA10700 meets stringent industry standards for environmental safety, like RoHS compliance, making it a responsible choice for manufacturers looking to minimize their environmental footprint. The MA10700's consistent electrical characteristics and physical robustness provide a strong foundation for developing precise and efficient electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess