EN
  • EN
  • DE

MA3160-(TX)

Part No MA3160-(TX)
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979948-MA3160-(TX)
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA3160-(TX) CAD Model

Description

The MA3160-(TX) is a surface mount mixer diode manufactured by Panasonic. Mixer diodes are used in RF (Radio Frequency) circuits to convert signals from one frequency to another. The "(TX)" suffix likely denotes a specific packaging or performance variant.

Applications

  • RF Receivers: Used in the front-end of radio receivers to downconvert RF signals to lower intermediate frequencies (IF).
  • RF Transmitters: Employed in RF transmitters for upconverting baseband signals to the desired RF frequency.
  • Frequency Synthesizers: Used in frequency synthesizers to generate different frequencies.
  • Spectrum Analyzers: Used to downconvert input signals to a manageable frequency range for analysis.
  • Radar Systems: Used for frequency conversion in radar transceivers.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Low Conversion Loss: Minimizes signal loss during frequency conversion.
  • High Isolation: Provides good isolation between input and output ports.
  • Low Noise Figure: Minimizes the introduction of noise during signal conversion.
  • Small Size: Compact package for space-constrained applications.

Benefits

  • Efficient Frequency Conversion: Provides efficient and reliable frequency conversion.
  • Easy Assembly: SMT package simplifies the manufacturing process.
  • Space Saving: Small size allows for high-density designs.
  • Improved Performance: Low conversion loss and low noise figure contribute to improved system performance.
  • Versatile Application: Suitable for a wide range of RF applications.

Additional Details

The MA3160-(TX) likely utilizes a Schottky diode structure for its mixing properties. Key parameters specified in the Panasonic datasheet include the conversion loss (dB), isolation (dB), noise figure (dB), operating frequency range (GHz), forward voltage (Vf), and reverse current (Ir). The package type and dimensions are also important considerations for PCB layout and assembly. The "(TX)" suffix may indicate a specific tape and reel packaging for automated placement. The datasheet should be consulted for accurate specifications and application notes to ensure proper usage of the MA3160-(TX) in the intended circuit.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess