EN
  • EN
  • DE

MAZS0510-M

Part No MAZS0510-M
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD523
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 732423-MAZS0510-M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAZS0510-M CAD Model

Description

The MAZS0510-M is a silicon epitaxial planar type zener diode manufactured by Panasonic. It is designed for voltage regulation and surge absorption in a variety of electronic circuits. This diode offers stable zener voltage and is commonly used in applications requiring precise voltage control and protection.

Applications:

  • Voltage Regulation Circuits: Used to maintain a stable voltage output in power supplies and other voltage-sensitive circuits.
  • Surge Protection Circuits: Provides protection against voltage spikes and transient surges in electronic equipment.
  • Clipping Circuits: Used to limit the voltage amplitude of a signal, preventing damage to downstream components.
  • Reference Voltage Circuits: Employed as a stable voltage reference in analog circuits and measurement systems.
  • Automotive Electronics: Used in automotive control systems and electronic modules for voltage regulation and protection.

Features:

  • High Surge Current Capability: Capable of withstanding high surge currents, providing robust protection against transient events.
  • Stable Zener Voltage: Offers a stable and precise zener voltage, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Exhibits a low reverse leakage current, minimizing power losses and improving efficiency.
  • Small Package Size: Available in a small package, allowing for high-density mounting on printed circuit boards.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness and safety.

Benefits:

  • Precise Voltage Regulation: The stable zener voltage ensures accurate and reliable voltage regulation in electronic circuits.
  • Effective Surge Protection: The high surge current capability provides effective protection against voltage spikes and transient surges.
  • Improved Circuit Reliability: The robust construction and stable performance enhance the reliability of electronic circuits.
  • Reduced Power Consumption: The low reverse leakage current minimizes power losses and improves overall efficiency.
  • Compact Design: The small package size allows for miniaturization of electronic devices and high-density mounting on PCBs.

Specifications:

The MAZS0510-M is a 0.5W Zener diode with a Zener voltage of approximately 5.1V. It has a low reverse leakage current and is designed to operate over a wide temperature range. Its compact package facilitates easy integration into various electronic devices. The device's ability to handle surge currents makes it a reliable component in protecting sensitive circuitry from voltage spikes. The diode conforms to RoHS standards, ensuring it meets environmental requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess