The MIP160 is a power IC manufactured by Panasonic, designed for use in offline power supplies. It integrates a power MOSFET and a control circuit, enabling simpler and more compact power supply designs. This IC is particularly well-suited for applications requiring efficient and reliable power conversion.
Applications
- AC/DC Adapters
- Auxiliary Power Supplies in Industrial Equipment
- Standby Power Supplies
- White Goods Power Supplies
- LED Lighting Power Supplies
Features
- Integrated Power MOSFET
- Current Mode Control
- Soft-Start Function
- Overcurrent Protection (OCP)
- Overvoltage Protection (OVP)
- Thermal Shutdown Protection (TSD)
- Low Startup Current
- Built-in Frequency Modulation for EMI Reduction
Benefits
- Simplified Design: The integrated MOSFET reduces the number of external components, simplifying power supply design and reducing BOM costs.
- Improved Efficiency: Current mode control ensures stable operation and high efficiency across a wide range of load conditions.
- Enhanced Reliability: Built-in protection features (OCP, OVP, TSD) protect the IC and the power supply from damage under abnormal conditions.
- Reduced EMI: Frequency modulation helps to minimize electromagnetic interference, making it easier to meet regulatory requirements.
- Low Standby Power Consumption: Low startup current and optimized design minimize standby power consumption, contributing to energy savings.
Additional Details
The MIP160 typically operates in a flyback converter topology. The device is available in a through-hole package. The internal soft-start function reduces stress on the power MOSFET during startup, improving reliability. The overcurrent protection limits the peak current, preventing damage due to short circuits or overloads. The overvoltage protection safeguards the output voltage from exceeding safe limits. The thermal shutdown protection shuts down the IC when the junction temperature exceeds a threshold, preventing thermal runaway.