EN
  • EN
  • DE

MN864779KT

Part No MN864779KT
Manufacturer Panasonic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case MBGA
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 747648-MN864779KT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MN864779KT CAD Model

Description

The MN864779KT is an HDMI transmitter manufactured by Panasonic. It is designed to transmit high-definition video and audio signals over an HDMI interface. This transmitter is commonly used in Blu-ray players, set-top boxes, gaming consoles, and other devices that require HDMI output.

Applications:

  • Blu-ray Players
  • Set-Top Boxes
  • Gaming Consoles
  • Digital Cameras
  • Camcorders

Features:

  • HDMI Transmitter: Transmits high-definition video and audio signals over HDMI.
  • HDMI 1.4 Compliance: Compliant with HDMI 1.4 specifications.
  • 3D Support: Supports 3D video formats.
  • Deep Color Support: Supports deep color modes for enhanced color reproduction.
  • Audio Return Channel (ARC): Supports ARC for simplified audio connectivity.
  • High Bandwidth: Supports high bandwidth for high-resolution video and audio.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • High-Quality Video and Audio: Transmits high-definition video and audio signals with excellent quality.
  • 3D Support: Enables the transmission of 3D video content.
  • Enhanced Color Reproduction: Deep color support provides enhanced color reproduction.
  • Simplified Audio Connectivity: ARC simplifies audio connectivity with compatible devices.
  • Secure Content Transmission: HDCP support ensures secure transmission of protected content.
  • Low Power Consumption: Reduces power consumption in portable devices.

The Panasonic MN864779KT is a high-performance HDMI transmitter that provides high-quality video and audio transmission. Its features and benefits make it a suitable choice for various devices requiring HDMI output.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6179 $76.8537
6+ $21.0198 $126.1188
9+ $20.3638 $183.2742
12+ $19.7066 $236.4792
16+ $19.0494 $304.7904
21+ $17.0790 $358.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess