EN
  • EN
  • DE

PAN1315

Part No PAN1315
Manufacturer Panasonic
Catalog Misc Products
Description BLUETOOTH HCI MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833378-PAN1315
Ultra Librarian 3D Model Ultra Librarian PAN1315 CAD Model

Description

The PAN1315 is a Bluetooth module manufactured by Panasonic, designed for short-range wireless communication. It offers a complete Bluetooth solution in a compact package, simplifying integration into various electronic devices. The module is known for its low power consumption and reliable performance, making it suitable for battery-powered applications and IoT devices.

Applications:

  • Bluetooth Low Energy (BLE) Devices
  • Wireless Sensors
  • Remote Controls
  • Health and Fitness Devices
  • IoT (Internet of Things) Devices

Features:

  • Bluetooth v4.0 Compliant: Supports the latest Bluetooth standards for enhanced performance and compatibility.
  • Bluetooth Low Energy (BLE): Minimizes power consumption for extended battery life.
  • Integrated Antenna: Simplifies design and reduces external component count.
  • Compact Size: Facilitates integration into small and portable devices.
  • Low Power Consumption: Extends battery life in battery-powered applications.
  • UART Interface: Enables easy communication with microcontrollers and other system components.
  • FCC/CE/IC Certified: Meets regulatory requirements for wireless devices.

Benefits:

  • Easy Integration: Complete Bluetooth solution simplifies the design process.
  • Low Power Operation: Extended battery life makes it suitable for portable devices.
  • Reliable Wireless Communication: Ensures stable and robust wireless connectivity.
  • Reduced Development Time: Pre-certified module reduces the time and cost associated with regulatory approvals.
  • Compact Design: Small size allows for integration into space-constrained applications.

The PAN1315 Bluetooth module offers a cost-effective and easy-to-integrate solution for short-range wireless communication. Its compliance with Bluetooth v4.0 and support for Bluetooth Low Energy make it ideal for battery-powered applications and IoT devices. The module's integrated antenna and compact size further simplify the design process, allowing manufacturers to quickly and easily add Bluetooth connectivity to their products. Its pre-certification also reduces the time and cost associated with regulatory approvals, making it a valuable component for a wide range of wireless applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,375.2527 $1,375.2527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess