The RG2T-5V is a miniature power relay manufactured by Panasonic, designed for various applications requiring reliable switching. This relay features a compact size, enabling high-density mounting on PCBs. Its robust design ensures a long operational life, making it suitable for both industrial and consumer electronic devices.
Applications:
- Industrial control equipment
- Office automation equipment
- Home appliances
- Security systems
- Power supplies
Features:
- Contact Arrangement: 1 Form C (SPDT)
- Coil Voltage: 5V DC
- Contact Rating: Up to 5A at 250V AC (Consult datasheet for specific values)
- Compact and lightweight
- High dielectric strength
- Long life expectancy
- RoHS compliant
Benefits:
- Provides reliable and efficient switching
- Designed to be compatible with 5V logic circuits
- Handles moderate current loads efficiently
- Saves valuable board space
- Ensures high electrical isolation
- Reduces maintenance and replacement costs
- Environmentally friendly
Additional Details:
The RG2T-5V relay operates with a 5V DC coil, making it easy to interface with common digital circuits. It features a single pole double throw (SPDT) contact configuration, which provides flexible switching options. The relay coil is designed for efficient power consumption. It has high insulation resistance between the coil and the contacts to ensure safe operation. The "T" in the name might represent a specific terminal configuration or material. Datasheet should be consulted for specific details. The relay is designed for PCB mounting and is commonly available in tape and reel packaging for automated assembly processes.