EN
  • EN
  • DE

UN211M

Part No UN211M
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon PNP epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399292-UN211M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN211M CAD Model

Description

The Panasonic UN211M is a silicon epitaxial planar type transistor designed for low-noise amplification in a variety of electronic applications. Its main purpose is to amplify weak signals while minimizing the addition of noise, thus maintaining a high signal-to-noise ratio. This makes it particularly useful in sensitive applications where signal integrity is critical.

Applications:

  • Low-Noise Amplifiers (LNAs): Employed in communication systems and RF receivers to amplify weak signals with minimal noise.
  • Audio Preamplifiers: Used in high-fidelity audio equipment to amplify audio signals prior to further processing.
  • RF Receivers: Integrated into the front-end circuitry of radio receivers to enhance sensitivity and detect weak radio signals.
  • Instrumentation Amplifiers: Utilized in precision measurement instruments requiring accurate amplification of low-level signals.
  • Sensor Signal Conditioning: Applied in sensor circuits to amplify and condition signals from sensors (e.g., temperature, pressure, light), minimizing noise interference.

Features:

  • Low Noise Figure: The UN211M is specifically engineered to exhibit a low noise figure, ensuring minimal noise contribution to the amplified signal.
  • High Gain: Offers a significant gain, boosting the signal strength for improved processing and detection.
  • Excellent Linearity: Provides linear amplification characteristics, minimizing signal distortion during amplification.
  • Silicon Epitaxial Planar Structure: The manufacturing process ensures reliability and consistent performance.
  • Compact Package: Typically available in a small package, enabling efficient use of board space.

Benefits:

  • Improved Signal Clarity: Minimizes noise, resulting in a cleaner and more accurate signal, which is essential in sensitive applications.
  • Enhanced System Performance: Provides higher gain and excellent linearity, contributing to overall improved system performance.
  • Compact Design: Its small size allows for integration into densely populated circuit boards.
  • Reliable Operation: Ensures robust and consistent performance under varying operating conditions due to its silicon epitaxial planar structure.
  • Lower Power Consumption: Designed for efficient operation, reducing power consumption in low-noise amplifier circuits.

Technical Specifications:

Typical specifications for the UN211M include a noise figure of around 1-2 dB, a gain of 10-15 dB, and a collector-emitter voltage rating of approximately 20V. The collector current typically ranges from 10-30 mA. It's essential to refer to the specific datasheet from Panasonic for precise details and application guidelines.

In summary, the Panasonic UN211M is a high-quality, low-noise transistor designed to enhance signal clarity and improve system performance in a variety of electronic applications. Its low noise figure, high gain, and excellent linearity make it an excellent choice for sensitive amplification circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess